Belden Inc. Multiple Conductor Cables 88761 002100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1514-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1514-100-ND
Multiple Conductor Cables BEL1514-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 100Ft, 300V, Red; Cable Shielding Belden - 03F2961 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 100Ft, 300V, Red; Cable Shielding Belden
03F2961
Shielded Cable Multipair, 1Pair, 22Awg, 100Ft, 300V, Red; Cable Shielding Belden 03F2961
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 100FT, 300V, RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Red RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 100FT, 300V, RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER RE - 70004756 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER RE
70004756
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER RE 70004756
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.

Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1514-100-ND 03F2961 70004756
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 100Ft, 300V, Red; Cable Shielding Belden PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER RE
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum Fluorinated Ethylene Propylene
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details