Belden Inc. Multiple Conductor Cables 88760 0025000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6705-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6705-5000-ND
Multiple Conductor Cables BEL6705-5000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG Foil 5000' (1524.0m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden - 17T4344 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden
17T4344
Shielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden 17T4344
SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Red; Product Range:-RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Red; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6705-5000-ND 17T4344
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Audio Cable - 2887344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details