Belden Inc. 2#18 FEP SH FEP RED, CLASSICS, SINGLE-PAI 88760 002500

Description
2#18 FEP SH FEP RED, CLASSICS, SINGLE-PAI
Request a Quote Datasheet
Description
2#18 FEP SH FEP RED, CLASSICS, SINGLE-PAI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2#18 FEP SH FEP RED, CLASSICS, SINGLE-PAI - 88760 002500 - Heilind Electronics, Inc.
Wilmington, MA, United States
2#18 FEP SH FEP RED, CLASSICS, SINGLE-PAI
88760 002500
2#18 FEP SH FEP RED, CLASSICS, SINGLE-PAI 88760 002500
2#18 FEP SH FEP RED, CLASSICS, SINGLE-PAI

2#18 FEP SH FEP RED, CLASSICS, SINGLE-PAI

Buy Now
Multiple Conductor Cables - BEL1133-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1133-500-ND
Multiple Conductor Cables BEL1133-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 18Awg, 500Ft, 300V, Red; Cable Shielding Belden - 02F6072 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 18Awg, 500Ft, 300V, Red; Cable Shielding Belden
02F6072
Shielded Cable Multipair, 1Pair, 18Awg, 500Ft, 300V, Red; Cable Shielding Belden 02F6072
SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 500FT, 300V, RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 500FT, 300V, RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLES, 1 PR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/INSTRUMENT - 70004754 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLES, 1 PR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/INSTRUMENT
70004754
PAIRED CABLES, 1 PR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/INSTRUMENT 70004754
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.

Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 88760 002500 BEL1133-500-ND 02F6072 70004754
Product Name 2#18 FEP SH FEP RED, CLASSICS, SINGLE-PAI Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 18Awg, 500Ft, 300V, Red; Cable Shielding Belden PAIRED CABLES, 1 PR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/INSTRUMENT
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum Fluorinated Ethylene Propylene
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details