CABLE 2COND 18AWG RED SHLD
Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Cables, 18 AWG, 16 x 30 Stranding
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
Product Number | BEL1936-1000-ND | 70004755 | 02F6073 |
Product Name | Multiple Conductor Cables | PAIRED CABLES, 1 PR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/INSTRUMENT | Shielded Multipair Cable 1Pr 1000Ft 300V Red; Cable Shielding Belden |
Product Category | Cable | ||
Cable Jacket | Fluorinated Ethylene-Propylene (FEP), Plenum | Fluorinated Ethylene Propylene | |
Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | FEP | |
Cable Conductor | Copper, Tinned | Copper | |
Cable Shielding | Foil | Foil |