2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG Foil 100.0' (30.5m)
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | BEL1513-100-ND | 70004752 | 02F6071 |
| Product Name | Multiple Conductor Cables | PAIRED CABLES, 1 PR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/INSTRUMENT | Shielded Multipair Cable 1Pr 100Ft 300V Red; Cable Shielding Belden |
| Product Category | Cable | ||
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP), Plenum | Fluorinated Ethylene Propylene | |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | Fluorinated Ethylene Propylene | |
| Cable Conductor | Copper, Tinned | Copper | |
| Cable Shielding | Foil | Foil |