Belden Inc. Unshielded Multipair Cable 2Pr 1000Ft 300V Red; Cable Shielding Belden 88741 0021000

Description
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V RED; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V RED; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 2Pr 1000Ft 300V Red; Cable Shielding Belden - 03F2975 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 2Pr 1000Ft 300V Red; Cable Shielding Belden
03F2975
Unshielded Multipair Cable 2Pr 1000Ft 300V Red; Cable Shielding Belden 03F2975
UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V RED; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 2PR 1000FT 300V RED; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2975
Product Name Unshielded Multipair Cable 2Pr 1000Ft 300V Red; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details