Belden Inc. Multiple Conductor Cables 88723 0025000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6677-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6677-5000-ND
Multiple Conductor Cables BEL6677-5000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 5000' (1524.0m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 22Awg, 5000Ft, 300V; Cable Shielding Belden - 17T4317 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 22Awg, 5000Ft, 300V; Cable Shielding Belden
17T4317
Shielded Cable Multipair, 2Pair, 22Awg, 5000Ft, 300V; Cable Shielding Belden 17T4317
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Red; Product Range:-RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Red; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6677-5000-ND 17T4317
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 22Awg, 5000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details