Belden Inc. High Voltage Lead Cable, 22 Awg, 24,000 V, 80 Degc Temperature,red Color, Polyethylene Insulation, .150 In. Outer Diameter, Coaxial Cable Type Rohs Compliant Belden 8868 002U500

Description
High Voltage Lead Cable, 22 AWG, 24,000 V, 80 DegC Temperature,Red Color, Polyethylene Insulation, .150 in. Outer Diameter, Coaxial Cable Type RoHS Compliant: Yes
Description
High Voltage Lead Cable, 22 AWG, 24,000 V, 80 DegC Temperature,Red Color, Polyethylene Insulation, .150 in. Outer Diameter, Coaxial Cable Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Voltage Lead Cable, 22 Awg, 24,000 V, 80 Degc Temperature,red Color, Polyethylene Insulation, .150 In. Outer Diameter, Coaxial Cable Type Rohs Compliant Belden - 02F4145 - Newark, An Avnet Company
Chicago, IL, United States
High Voltage Lead Cable, 22 Awg, 24,000 V, 80 Degc Temperature,red Color, Polyethylene Insulation, .150 In. Outer Diameter, Coaxial Cable Type Rohs Compliant Belden
02F4145
High Voltage Lead Cable, 22 Awg, 24,000 V, 80 Degc Temperature,red Color, Polyethylene Insulation, .150 In. Outer Diameter, Coaxial Cable Type Rohs Compliant Belden 02F4145
High Voltage Lead Cable, 22 AWG, 24,000 V, 80 DegC Temperature,Red Color, Polyethylene Insulation, .150 in. Outer Diameter, Coaxial Cable Type RoHS Compliant: Yes

High Voltage Lead Cable, 22 AWG, 24,000 V, 80 DegC Temperature,Red Color, Polyethylene Insulation, .150 in. Outer Diameter, Coaxial Cable Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4145
Product Name High Voltage Lead Cable, 22 Awg, 24,000 V, 80 Degc Temperature,red Color, Polyethylene Insulation, .150 In. Outer Diameter, Coaxial Cable Type Rohs Compliant Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
3+3 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC20668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details