Belden Inc. Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden 8868 002500

Description
HOOK UP WIRE, 500FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden - 89K8248 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden
89K8248
Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden 89K8248
HOOK UP WIRE, 500FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8248
Product Name Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details