HOOK UP WIRE, 100FT, 18AWG, COPPER, RED, 40KV; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F5685 |
| Product Name | Hook Up Wire, 100Ft, 18Awg, Copper, Red, 40Kv; Jacket Material Belden |
| Standards / Certifications | RoHS |