Belden Inc. Multiple Conductor Cables 88641 0021000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6658-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6658-1000-ND
Multiple Conductor Cables BEL6658-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 03F2960 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
03F2960
Shielded Cable Multipair, 1Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 03F2960
SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6658-1000-ND 03F2960
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data