Belden Inc. Multiple Conductor Cables 88442 002500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6654-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6654-500-ND
Multiple Conductor Cables BEL6654-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG 500.0' (152.4m)

Buy Now Datasheet
CABLE, MULTI PAIR, 1 PAIR, 22AWG, STRANDED, FEP, FEP JACKET, PLENUM, CONTROL RED - 70004733 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, MULTI PAIR, 1 PAIR, 22AWG, STRANDED, FEP, FEP JACKET, PLENUM, CONTROL RED
70004733
CABLE, MULTI PAIR, 1 PAIR, 22AWG, STRANDED, FEP, FEP JACKET, PLENUM, CONTROL RED 70004733
Stranded Tinned Copper Conductors. FEP Insulation. Ratings: NEC: CMP and CEC: CMP FT6, 300 Volt RMS, Non-conduit. Tinned copper conductors. Teflon insulation, 0.007" thickness. Overall tape wrap. Red transparent Teflon jacket, 0.010" thickness, 300 Vrms, 200°C Non-conduit. NEC Article 800, Type CMP. UL listed and CSA PCC FT4/FT6 rated.

Stranded Tinned Copper Conductors. FEP Insulation. Ratings: NEC: CMP and CEC: CMP FT6, 300 Volt RMS, Non-conduit.
Tinned copper conductors. Teflon insulation, 0.007" thickness. Overall tape wrap. Red transparent Teflon jacket, 0.010" thickness, 300 Vrms, 200°C Non-conduit. NEC Article 800, Type CMP. UL listed and CSA PCC FT4/FT6 rated.

Supplier's Site
Unshielded Multipair Cable 1Pr 500Ft 300V Red; Cable Shielding Belden - 02F6069 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 500Ft 300V Red; Cable Shielding Belden
02F6069
Unshielded Multipair Cable 1Pr 500Ft 300V Red; Cable Shielding Belden 02F6069
UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V RED; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V RED; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL6654-500-ND 70004733 02F6069
Product Name Multiple Conductor Cables CABLE, MULTI PAIR, 1 PAIR, 22AWG, STRANDED, FEP, FEP JACKET, PLENUM, CONTROL RED Unshielded Multipair Cable 1Pr 500Ft 300V Red; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/22AWG, 10FT Length - 3025053-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details