Belden Inc. Multiple Conductor Cables 88442 0021000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6653-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6653-1000-ND
Multiple Conductor Cables BEL6653-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable, 1Pair, 22Awg, 1000Ft, 300V, Red; Cable Shielding Belden - 87K1816 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, 1Pair, 22Awg, 1000Ft, 300V, Red; Cable Shielding Belden
87K1816
Unshielded Multipair Cable, 1Pair, 22Awg, 1000Ft, 300V, Red; Cable Shielding Belden 87K1816
UNSHIELDED MULTIPAIR CABLE, 1PAIR, 22AWG, 1000FT, 300V, RED; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, 1PAIR, 22AWG, 1000FT, 300V, RED; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6653-1000-ND 87K1816
Product Name Multiple Conductor Cables Unshielded Multipair Cable, 1Pair, 22Awg, 1000Ft, 300V, Red; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details