Lumberg Automation - A Belden Brand Sensor Cable Assemblies 884

Description
VAD 1A-1-3-226/30 M
Request a Quote Datasheet
Description
VAD 1A-1-3-226/30 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 135-884-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
135-884-ND
Sensor Cable Assemblies 135-884-ND
VAD 1A-1-3-226/30 M

VAD 1A-1-3-226/30 M

Buy Now Datasheet
Vad 1A-1-3-226/30 M Lumberg Automation - 16AJ8142 - Newark, An Avnet Company
Chicago, IL, United States
Vad 1A-1-3-226/30 M Lumberg Automation
16AJ8142
Vad 1A-1-3-226/30 M Lumberg Automation 16AJ8142
VAD 1A-1-3-226/30 M

VAD 1A-1-3-226/30 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-884-ND 16AJ8142
Product Name Sensor Cable Assemblies Vad 1A-1-3-226/30 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details