Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM)
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
The product is a multiconductor unshielded cable with stranded tinned copper conductor.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 70022056 |
| Product Name | Cable, Unshielded; 6; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300 |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; UL Recognized Component Mark (US and Canadian) |