Belden Inc. Cable, Unshielded; 5; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300 882205 SL005

Description
Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM) Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464. The product is a multiconductor unshielded cable with stranded tinned copper conductor.
Description
Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM) Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464. The product is a multiconductor unshielded cable with stranded tinned copper conductor.

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshielded; 5; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300 - 70022054 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 5; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300
70022054
Cable, Unshielded; 5; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300 70022054
Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM) Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464. The product is a multiconductor unshielded cable with stranded tinned copper conductor.

Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM)
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
The product is a multiconductor unshielded cable with stranded tinned copper conductor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70022054
Product Name Cable, Unshielded; 5; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details