Belden Inc. Cable,Unshielded;4 Conductors;22 AWG;7/30 Stranding;PVC;Chrome PVC;300 V 882204 SL005

Description
Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM) Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464. The product is a multiconductor unshielded cable with stranded tinned copper conductor.
Description
Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM) Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464. The product is a multiconductor unshielded cable with stranded tinned copper conductor.

Suppliers

Company
Product
Description
Supplier Links
Cable,Unshielded;4 Conductors;22 AWG;7/30 Stranding;PVC;Chrome PVC;300 V - 70022052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable,Unshielded;4 Conductors;22 AWG;7/30 Stranding;PVC;Chrome PVC;300 V
70022052
Cable,Unshielded;4 Conductors;22 AWG;7/30 Stranding;PVC;Chrome PVC;300 V 70022052
Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM) Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464. The product is a multiconductor unshielded cable with stranded tinned copper conductor.

Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM)
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
The product is a multiconductor unshielded cable with stranded tinned copper conductor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70022052
Product Name Cable,Unshielded;4 Conductors;22 AWG;7/30 Stranding;PVC;Chrome PVC;300 V
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details