Belden Inc. Cable, Unshielded; 3; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300 882203 SL005

Description
Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM) Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464. The product is a multiconductor unshielded cable with stranded tinned copper conductor.
Description
Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM) Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464. The product is a multiconductor unshielded cable with stranded tinned copper conductor.

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshielded; 3; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300 - 70022050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 3; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300
70022050
Cable, Unshielded; 3; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300 70022050
Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM) Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464. The product is a multiconductor unshielded cable with stranded tinned copper conductor.

Multiconductor Cable, 22 AWG, 7⁄30 Stranded Tinned Copper Conductor, Unshielded, 300 V (AWM)
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
The product is a multiconductor unshielded cable with stranded tinned copper conductor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70022050
Product Name Cable, Unshielded; 3; 22 AWG; 7 x 30; 0.01 in.; PVC; 0.032 in.; Chrome PVC; 300
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details