Belden Inc. Cable, Unshielded; 2; 22 AWG; 7 x 30; 0.160 in.; 0.010 in.; Color-Coded PVC 882202 SL005

Description
Color-Coded PVC Unshielded Multiconductor Cable, 22 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
Description
Color-Coded PVC Unshielded Multiconductor Cable, 22 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshielded; 2; 22 AWG; 7 x 30; 0.160 in.; 0.010 in.; Color-Coded PVC - 70022049 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 2; 22 AWG; 7 x 30; 0.160 in.; 0.010 in.; Color-Coded PVC
70022049
Cable, Unshielded; 2; 22 AWG; 7 x 30; 0.160 in.; 0.010 in.; Color-Coded PVC 70022049
Color-Coded PVC Unshielded Multiconductor Cable, 22 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Color-Coded PVC Unshielded Multiconductor Cable, 22 AWG
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70022049
Product Name Cable, Unshielded; 2; 22 AWG; 7 x 30; 0.160 in.; 0.010 in.; Color-Coded PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
System cable - 706-3037/200-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers