Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG, 16⁄30 Stranded
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 70022089 |
| Product Name | Cable, Unshielded; 12; 18 AWG; 16 x 30;0.412 in.; 0.016 in.; Color-Coded PVC |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; UL Recognized Component Mark (US and Canadian) |