Belden Inc. Cable, Unshielded; 8; 18 AWG; 16 x 30; 0.341 in.; 0.016 in.; Color-Coded PVC 881808 SL005

Description
Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
Description
Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshielded; 8; 18 AWG; 16 x 30; 0.341 in.; 0.016 in.; Color-Coded PVC - 70022087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 8; 18 AWG; 16 x 30; 0.341 in.; 0.016 in.; Color-Coded PVC
70022087
Cable, Unshielded; 8; 18 AWG; 16 x 30; 0.341 in.; 0.016 in.; Color-Coded PVC 70022087
Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70022087
Product Name Cable, Unshielded; 8; 18 AWG; 16 x 30; 0.341 in.; 0.016 in.; Color-Coded PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Silicone Multiconductor Cable - AS999-24-2SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Connection cable - EVC042 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers