Belden Inc. Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.289 in.; 0.016 in.; Color-Coded PVC 881806 SL005

Description
Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
Description
Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.289 in.; 0.016 in.; Color-Coded PVC - 70022083 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.289 in.; 0.016 in.; Color-Coded PVC
70022083
Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.289 in.; 0.016 in.; Color-Coded PVC 70022083
Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70022083
Product Name Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.289 in.; 0.016 in.; Color-Coded PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC258 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Standards / Certifications MIL-SPEC
North American 28 AWG
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers