Belden Inc. Cable, Unshielded; 5; 18 AWG; 16 x 30; 0.286 in.; 0.016 in.; Color-Coded PVC 881805 SL005

Description
Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
Description
Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshielded; 5; 18 AWG; 16 x 30; 0.286 in.; 0.016 in.; Color-Coded PVC - 70022081 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 5; 18 AWG; 16 x 30; 0.286 in.; 0.016 in.; Color-Coded PVC
70022081
Cable, Unshielded; 5; 18 AWG; 16 x 30; 0.286 in.; 0.016 in.; Color-Coded PVC 70022081
Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70022081
Product Name Cable, Unshielded; 5; 18 AWG; 16 x 30; 0.286 in.; 0.016 in.; Color-Coded PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers