Belden Inc. MULTI CONDUCTOR, UNSHIELD, PVC, 18AWG STRAND (16X30), AUDIO/COMMUNICATE, 3 COND 881803 SL001

Description
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.
Description
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Suppliers

Company
Product
Description
Supplier Links
MULTI CONDUCTOR, UNSHIELD, PVC, 18AWG STRAND (16X30), AUDIO/COMMUNICATE, 3 COND - 70022079 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, UNSHIELD, PVC, 18AWG STRAND (16X30), AUDIO/COMMUNICATE, 3 COND
70022079
MULTI CONDUCTOR, UNSHIELD, PVC, 18AWG STRAND (16X30), AUDIO/COMMUNICATE, 3 COND 70022079
Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18 AWG and 16 AWG — UL Style 2464.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70022079
Product Name MULTI CONDUCTOR, UNSHIELD, PVC, 18AWG STRAND (16X30), AUDIO/COMMUNICATE, 3 COND
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
FEP Multiconductor Cable - CZ 1209-4F - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair & Multicore Data Cable - 2024840 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Insulation Pvc
Cable Conductor Tinned copper
View Details