Belden Inc. WIRE, HOOK UP, KIT, 18AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT) 8816

Description
Dispenser Kit, PVC Insulated, 80°C Operating Temperature, Hook-Up Wires Ideal for R and D labs, engineers and technicians. Choose kits containing five 100’ spools or eight 25’ spools of popular hook-up wire; each spool a different color. Spools come in portable dispenser rack, convenient for field work, for work bench or wall mount use. Passes VW-1 Vertical Wire Flame Test. Temperature Rating: 80°C except 8825 which is rated at 105°C.
Description
Dispenser Kit, PVC Insulated, 80°C Operating Temperature, Hook-Up Wires Ideal for R and D labs, engineers and technicians. Choose kits containing five 100’ spools or eight 25’ spools of popular hook-up wire; each spool a different color. Spools come in portable dispenser rack, convenient for field work, for work bench or wall mount use. Passes VW-1 Vertical Wire Flame Test. Temperature Rating: 80°C except 8825 which is rated at 105°C.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, KIT, 18AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT) - 70004256 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, KIT, 18AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT)
70004256
WIRE, HOOK UP, KIT, 18AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT) 70004256
Dispenser Kit, PVC Insulated, 80°C Operating Temperature, Hook-Up Wires Ideal for R and D labs, engineers and technicians. Choose kits containing five 100’ spools or eight 25’ spools of popular hook-up wire; each spool a different color. Spools come in portable dispenser rack, convenient for field work, for work bench or wall mount use. Passes VW-1 Vertical Wire Flame Test. Temperature Rating: 80°C except 8825 which is rated at 105°C.

Dispenser Kit, PVC Insulated, 80°C Operating Temperature, Hook-Up Wires
Ideal for R and D labs, engineers and technicians. Choose kits containing five 100’ spools or eight 25’ spools of popular hook-up wire; each spool a different color. Spools come in portable dispenser rack, convenient for field work, for work bench or wall mount use. Passes VW-1 Vertical Wire Flame Test. Temperature Rating: 80°C except 8825 which is rated at 105°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004256
Product Name WIRE, HOOK UP, KIT, 18AWG, STRANDED, PVC, 8 COLORS CLEAR (TRANSPARENT)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 175322-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details