Belden Inc. Shielded Cable Multipair, 18Pr/1Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 88118 008500

Description
SHIELDED CABLE MULTIPAIR, 18PR/1CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 18PR/1CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 18Pr/1Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 04F5570 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 18Pr/1Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
04F5570
Shielded Cable Multipair, 18Pr/1Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 04F5570
SHIELDED CABLE MULTIPAIR, 18PR/1CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 18PR/1CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F5570
Product Name Shielded Cable Multipair, 18Pr/1Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details