Manufacturer: Belden Inc.
Win Source Part Number: 922622-88107 008500
Operating Temperature Range: -20°C ~ 150°C
Features: 15 (7.5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Package: Spool
Family Name: 88107
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 922622-88107 008500 |
| Product Name | Unclassified - 88107 008500 |