Belden Inc. Multiple Conductor Cables 88106 008500

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6642-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6642-500-ND
Multiple Conductor Cables BEL6642-500-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 6Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 04F5562 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 6Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
04F5562
Shielded Cable Multipair, 6Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 04F5562
SHIELDED CABLE MULTIPAIR, 6PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 6PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6642-500-ND 04F5562
Product Name Multiple Conductor Cables Shielded Cable Multipair, 6Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details