Belden Inc. Multiple Conductor Cables 88105 008500

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6640-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6640-500-ND
Multiple Conductor Cables BEL6640-500-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 5Pr 500Ft 300V Gray; Cable Shielding Belden - 04F5560 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 500Ft 300V Gray; Cable Shielding Belden
04F5560
Shielded Multipair Cable 5Pr 500Ft 300V Gray; Cable Shielding Belden 04F5560
SHIELDED MULTIPAIR CABLE 5PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6640-500-ND 04F5560
Product Name Multiple Conductor Cables Shielded Multipair Cable 5Pr 500Ft 300V Gray; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/350-600 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 19.69 ft (60 dm)
View Details