Belden Inc. Multiple Conductor Cables 88105 0081000

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6639-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6639-1000-ND
Multiple Conductor Cables BEL6639-1000-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 1000.0' (304.8m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 5Pr 1000Ft 300V Gray; Cable Shielding Belden - 87K1810 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 1000Ft 300V Gray; Cable Shielding Belden
87K1810
Shielded Multipair Cable 5Pr 1000Ft 300V Gray; Cable Shielding Belden 87K1810
SHIELDED MULTIPAIR CABLE 5PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6639-1000-ND 87K1810
Product Name Multiple Conductor Cables Shielded Multipair Cable 5Pr 1000Ft 300V Gray; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1828828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details