Belden Inc. Multiple Conductor Cables 88103 008500

Description
6 (3 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6636-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6636-500-ND
Multiple Conductor Cables BEL6636-500-ND
6 (3 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

6 (3 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 3Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 04F5556 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
04F5556
Shielded Cable Multipair, 3Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 04F5556
SHIELDED CABLE MULTIPAIR, 3PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6636-500-ND 04F5556
Product Name Multiple Conductor Cables Shielded Cable Multipair, 3Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details