Belden Inc. Multiple Conductor Cables 88102 0081000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6633-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6633-1000-ND
Multiple Conductor Cables BEL6633-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 04F5555 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
04F5555
Shielded Cable Multipair, 2Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 04F5555
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6633-1000-ND 04F5555
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/204-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SV-185-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details