Belden Inc. Multiple Conductor Cables 8795 606U500

Description
2 Conductor Multi-Conductor Cable Red 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Red 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5194-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5194-500-ND
Multiple Conductor Cables BEL5194-500-ND
2 Conductor Multi-Conductor Cable Red 22 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Red 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft; Cable Shielding Belden - 02F5364 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft; Cable Shielding Belden
02F5364
Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft; Cable Shielding Belden 02F5364
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.46mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.46mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5194-500-ND 02F5364
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyethylene
Cable Conductor Copper
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3340/402-2000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 65.62 ft (200 dm)
View Details