Belden Inc. Shielded Multiconductor Cable, 6Con, 22/24Awg; Cable Shielding Belden 8786

Description
SHIELDED MULTICONDUCTOR CABLE, 6CON, 22/24AWG; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 6CON, 22/24AWG; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 6Con, 22/24Awg; Cable Shielding Belden - 91B0062 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6Con, 22/24Awg; Cable Shielding Belden
91B0062
Shielded Multiconductor Cable, 6Con, 22/24Awg; Cable Shielding Belden 91B0062
SHIELDED MULTICONDUCTOR CABLE, 6CON, 22/24AWG; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6CON, 22/24AWG; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B0062
Product Name Shielded Multiconductor Cable, 6Con, 22/24Awg; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data