Belden Inc. Multiple Conductor Cables 8782 060U1000

Description
2 (1 Pair) Conductor Speaker Cable Chrome 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Speaker Cable Chrome 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1315-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1315-1000-ND
Multiple Conductor Cables BEL1315-1000-ND
2 (1 Pair) Conductor Speaker Cable Chrome 24 AWG 1000.0' (304.8m)

2 (1 Pair) Conductor Speaker Cable Chrome 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
AUDIO WIRE/CABLE, 24AWG STRAND (7X32), PVC INSULATION CHROME - 70002744 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO WIRE/CABLE, 24AWG STRAND (7X32), PVC INSULATION CHROME
70002744
AUDIO WIRE/CABLE, 24AWG STRAND (7X32), PVC INSULATION CHROME 70002744
High Conductivity Bare Copper Conductor, 24 AWG Wire Size, 7 32 Stranding PVC insulation High-conductivity copper speaker cable parallel zip const.

High Conductivity Bare Copper Conductor, 24 AWG Wire Size, 7 32 Stranding

  • PVC insulation
    High-conductivity copper speaker cable parallel zip const.
Supplier's Site
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden - 87K6340 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden
87K6340
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden 87K6340
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number BEL1315-1000-ND 70002744 87K6340
Product Name Multiple Conductor Cables AUDIO WIRE/CABLE, 24AWG STRAND (7X32), PVC INSULATION CHROME Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned Copper
North American 24 AWG 24 AWG
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK1031-6451-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details