Belden Inc. Multiple Conductor Cables 8782 0091000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10427-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10427-ND
Multiple Conductor Cables BEL10427-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden - 15B3554 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden
15B3554
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden 15B3554
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10427-ND 15B3554
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details