Belden Inc. Multiple Conductor Cables 8782 001U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10426-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10426-ND
Multiple Conductor Cables BEL10426-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden - 88F1016 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden
88F1016
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden 88F1016
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10426-ND 88F1016
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details