Belden Inc. Multiple Conductor Cables 8780 060500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL9247-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL9247-ND
Multiple Conductor Cables BEL9247-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable, 1Pair, 500Ft, 300V; Cable Shielding Belden - 15B3548 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 1Pair, 500Ft, 300V; Cable Shielding Belden
15B3548
Shielded Multipair Cable, 1Pair, 500Ft, 300V; Cable Shielding Belden 15B3548
SHIELDED MULTIPAIR CABLE, 1PAIR, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 1PAIR, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL9247-ND 15B3548
Product Name Multiple Conductor Cables Shielded Multipair Cable, 1Pair, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Spiral
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details