Belden Inc. Multiple Conductor Cables 8778MN 008100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Gray 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Gray 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1962-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1962-100-ND
Multiple Conductor Cables BEL1962-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Gray 22 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Gray 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 6 Pair, 22Awg, 30.48M; Cable Shielding Belden - 01AC6505 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 6 Pair, 22Awg, 30.48M; Cable Shielding Belden
01AC6505
Shielded Cable, 6 Pair, 22Awg, 30.48M; Cable Shielding Belden 01AC6505
SHIELDED CABLE, 6 PAIR, 22AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 6 PAIR, 22AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1962-100-ND 01AC6505
Product Name Multiple Conductor Cables Shielded Cable, 6 Pair, 22Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2500/205-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details