Belden Inc. Multiple Conductor Cables 8778MN 0041000

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6616-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6616-1000-ND
Multiple Conductor Cables BEL6616-1000-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 22 AWG Foil 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable, 6 Pair, 22Awg, 304.8M; Cable Shielding Belden - 01AC6502 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 6 Pair, 22Awg, 304.8M; Cable Shielding Belden
01AC6502
Shielded Cable, 6 Pair, 22Awg, 304.8M; Cable Shielding Belden 01AC6502
SHIELDED CABLE, 6 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 6 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6616-1000-ND 01AC6502
Product Name Multiple Conductor Cables Shielded Cable, 6 Pair, 22Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details