Belden Inc. Multiple Conductor Cables 8778MN 004100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6615-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6615-100-ND
Multiple Conductor Cables BEL6615-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 22 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Yellow 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 6 Pair, 22Awg, 30.48M; Cable Shielding Belden - 01AC6501 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 6 Pair, 22Awg, 30.48M; Cable Shielding Belden
01AC6501
Shielded Cable, 6 Pair, 22Awg, 30.48M; Cable Shielding Belden 01AC6501
SHIELDED CABLE, 6 PAIR, 22AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 6 PAIR, 22AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6615-100-ND 01AC6501
Product Name Multiple Conductor Cables Shielded Cable, 6 Pair, 22Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Video Converters - 1778831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2034 ft (0.6200 dm)
Standards / Certifications RoHS
View Details