6-Pair, 22 AWG stranded (7x30) tinned copper conductor, LSZH insulation, twisted pairs individually shielded with Beldfoil® (100% coverage), overall LSZH jacket and 22 AWG stranded tinned copper drain wire, Flame resistance IEC 60332-1-2, Cca
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8778ELW |
| Product Name | Audio, Control & Instrument, #22-6pr, LSZH, Indiv. Foil, LSZH Jkt, Cca |
| Product Type | Multiconductor Cable |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | LSZH - Low Smoke Zero Halogen (Flame Retardant) |
| Cable Conductor | Copper; Tinned Copper - Stranded |