Belden Inc. Multiple Conductor Cables 8778 0601000

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5610-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5610-1000-ND
Multiple Conductor Cables BEL5610-1000-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER - 70004821 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER
70004821
PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER 70004821
Audio Control and Instrumentation Cables, 22 AWG Tinned Copper Conductor, Polypropylene Insulation Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919. The nominal capacitance of the cable is 30⁄55 pF⁄ft.

Audio Control and Instrumentation Cables, 22 AWG Tinned Copper Conductor, Polypropylene Insulation
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.
The nominal capacitance of the cable is 30⁄55 pF⁄ft.

Supplier's Site
Shielded Multipair Cable 6Pr 1000Ft 300V Chrome; Cable Shielding Belden - 87K1808 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 1000Ft 300V Chrome; Cable Shielding Belden
87K1808
Shielded Multipair Cable 6Pr 1000Ft 300V Chrome; Cable Shielding Belden 87K1808
SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5610-1000-ND 70004821 87K1808
Product Name Multiple Conductor Cables PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER Shielded Multipair Cable 6Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details