Belden Inc. Multiple Conductor Cables 8777SB 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10481-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10481-ND
Multiple Conductor Cables BEL10481-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair, 3Pair, 1000Ft, 22Awg, 300V, Black; Cable Shielding Belden - 66K6058 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 1000Ft, 22Awg, 300V, Black; Cable Shielding Belden
66K6058
Shielded Cable Multipair, 3Pair, 1000Ft, 22Awg, 300V, Black; Cable Shielding Belden 66K6058
SHIELDED CABLE MULTIPAIR, 3PAIR, 1000FT, 22AWG, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 1000FT, 22AWG, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10481-ND 66K6058
Product Name Multiple Conductor Cables Shielded Cable Multipair, 3Pair, 1000Ft, 22Awg, 300V, Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details