Belden Inc. Multiple Conductor Cables 87778 002500

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6613-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6613-500-ND
Multiple Conductor Cables BEL6613-500-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden - 03F5899 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
03F5899
Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden 03F5899
SHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6613-500-ND 03F5899
Product Name Multiple Conductor Cables Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details