Belden Inc. Shielded Cable Multipair, 3Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden 87777 002500

Description
SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 3Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden - 04F8025 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
04F8025
Shielded Cable Multipair, 3Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden 04F8025
SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F8025
Product Name Shielded Cable Multipair, 3Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details