Belden Inc. Multiple Conductor Cables 87777 0021000

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 1000.0' (304.8m)
Request a Quote
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Cable Multipair, 3Pair, 22AWG, 1000Ft, 300V features a 22 AWG stranded tinned copper conductor with FEP insulation. Each of the three twisted pairs is individually shielded with Beldfoil® for 100% coverage, and the overall cable jacket is made of PVDF, providing durability and resistance to various environmental factors. The cable has a nominal diameter of 0.234 inches and is rated for a maximum operating voltage of 300V RMS. It operates effectively within a temperature range of -20°C to +150°C and has a maximum recommended pulling tension of 82 lbs. The cable is compliant with NEC/(UL) CMP specifications, making it suitable for plenum applications. Additionally, it meets various EU directives for environmental compliance, including RoHS. The cable's electrical characteristics include a nominal characteristic impedance of 50 ohms and a maximum conductor DC resistance of 16 ohms per 100 meters. This product is ideal for applications requiring reliable signal integrity and environmental protection.

Datasheet Summary
Powered by GS/AI

The Shielded Cable Multipair, 3Pair, 22AWG, 1000Ft, 300V features a 22 AWG stranded tinned copper conductor with FEP insulation. Each of the three twisted pairs is individually shielded with Beldfoil® for 100% coverage, and the overall cable jacket is made of PVDF, providing durability and resistance to various environmental factors. The cable has a nominal diameter of 0.234 inches and is rated for a maximum operating voltage of 300V RMS. It operates effectively within a temperature range of -20°C to +150°C and has a maximum recommended pulling tension of 82 lbs. The cable is compliant with NEC/(UL) CMP specifications, making it suitable for plenum applications. Additionally, it meets various EU directives for environmental compliance, including RoHS. The cable's electrical characteristics include a nominal characteristic impedance of 50 ohms and a maximum conductor DC resistance of 16 ohms per 100 meters. This product is ideal for applications requiring reliable signal integrity and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6610-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6610-1000-ND
Multiple Conductor Cables BEL6610-1000-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 3Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 04F8026 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
04F8026
Shielded Cable Multipair, 3Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden 04F8026
SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6610-1000-ND 04F8026
Product Name Multiple Conductor Cables Shielded Cable Multipair, 3Pair, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-N-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details