Audio, Control & Instrument Cable, 3-Pair, 22 AWG stranded (7x30) tinned copper conductors, polypropylene insulation, individually shielded pairs (100% coverage), 22 AWG stranded tinned copper drain wire, PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8777 |
| Product Name | Audio, Control & Instrument, #22-3pr, PP, Indiv. Foil, PVC Jkt, CM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Foil; Individually Foiled + No Overall |