Belden Inc. Multiple Conductor Cables 8777 060U500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5191-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5191-500-ND
Multiple Conductor Cables BEL5191-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair. 3Pair, 500Ft, 22Awg, 300V, Chrome; Cable Shielding Belden - 87K7281 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair. 3Pair, 500Ft, 22Awg, 300V, Chrome; Cable Shielding Belden
87K7281
Shielded Cable Multipair. 3Pair, 500Ft, 22Awg, 300V, Chrome; Cable Shielding Belden 87K7281
SHIELDED CABLE MULTIPAIR. 3PAIR, 500FT, 22AWG, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR. 3PAIR, 500FT, 22AWG, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5191-500-ND 87K7281
Product Name Multiple Conductor Cables Shielded Cable Multipair. 3Pair, 500Ft, 22Awg, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details