Belden Inc. Multiple Conductor Cables 8777 0605000

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5609-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5609-5000-ND
Multiple Conductor Cables BEL5609-5000-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 5000' (1524.0m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Shielded Cable Multipair, 3Pair, 22Awg, 5000Ft, 300V; Cable Shielding Belden - 30H4421 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 22Awg, 5000Ft, 300V; Cable Shielding Belden
30H4421
Shielded Cable Multipair, 3Pair, 22Awg, 5000Ft, 300V; Cable Shielding Belden 30H4421
SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5609-5000-ND 30H4421
Product Name Multiple Conductor Cables Shielded Cable Multipair, 3Pair, 22Awg, 5000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details